Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
1,530
in stock
|
Buy Now | |
TE Store
from US$2.92
|
7,081
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
3,515
in stock
|
Buy Now | |
Distrelec
from US$2.22
|
3,515
in stock
|
Buy Now | |
TTI Europe
from US$1.47
|
1,200
in stock
|
Buy Now | |
element14
from US$1.56
|
564
in stock
|
Buy Now | |
Farnell
from US$1.51
|
564
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
370
in stock
|
Buy Now | |
Conrad
from US$3.34
|
13
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$2.51
|
-
|
Buy Now | |
Boersig
from US$1.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Stacking Configuration | Side Stackable |
Number of Positions | 7 |
Wire Entry Angle | Side |
Closed End | Without |
Number of Rows | 1 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 13.5A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 1.3mm², 30 – 16AWG |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Housing Material | PA 66 |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Mounting Angle | Straight |
Screw Plating Material | Nickel |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector Style | Header |
Wire Protection | With |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Block Type | Stacking w/interlock |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT 90 7P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 7 .197" | PCB Terminal Block | Part Number: 282836-7 | Internal Number: 282836-7 | .197" | TE Connectivity | TE Store |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 7P. | Distrelec |
7 way PCB screw terminal,5mm pitch | RS |
TERMI-BLOK PCB MOUNT 90 7P | TTI Europe |
TERMINAL BLOCK, WIRE TO BRD, 7POS, 16AWG | element14 |
Termi-Blok Pcb Mount 90 7P. Rohs Compliant: Yes |Buchanan Te Connectivity 282836-7 | Newark Electronics |
Content 1 pc(s) | Conrad |
Conn Terminal Block 7 POS 5mm Solder ST Thru-Hole 13.5A/Contact | Avnet America |
Buchanan, 7 way PCB screw terminal,5mm pitch | TE Connectivity 282836-7 | RS Americas |
TERMI-BLOK PCB MOUNT 90 7P. | Boersig |
Where can I find additional details, specifications and documents for a 282836-7?
Additional datasheets, footprints and schematics for 282836-7 are listed on our Part Details page. You can also find images and similar parts to 282836-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282836-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282836-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282836-7 fall under?
The 282836-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282836-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282836-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 282836-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282836-7 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, RS and TTI Europe have stock available or on a lead time for 282836-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282836-7 often in real-time on the comparison pages.
What if I can't find stock of 282836-7?
You can fill out our help required form which you can use to request a quote for 282836-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.