Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
No stock
|
Buy Now | |
TE Store
from US$2.80
|
7,239
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
4,706
in stock
|
Buy Now | |
element14
from US$2.32
|
4,706
in stock
|
Buy Now | |
Farnell
from US$1.65
|
4,706
in stock
|
Buy Now | |
TTI Europe
from US$1.43
|
3,300
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.90
|
300
in stock
|
Buy Now | |
Boersig
from US$1.99
|
232
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
200
in stock
|
Buy Now | |
Conrad
from US$2.98
|
34
in stock
|
Buy Now | |
RS Americas
from US$1.99
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | With |
---|---|
Stacked Levels | Without |
Number of Positions | 6 |
Wire Entry Angle | Side |
Number of Rows | 1 |
Closed End | Without |
Stacking Configuration | Side Stackable |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 13.5A |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screwless Terminal Block | No |
Screw Material | Brass |
Screw Flange | Without |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Quantity | 100 |
Block Type | Stacking w/interlock |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Wire Protection | With |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB MOUNT 90 6P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 6 .197" | PCB Terminal Block | Part Number: 282836-6 | Internal Number: 282836-6 | .197" | TE Connectivity | TE Store |
Standard Terminal Block, Wire To Board, Terminal Block, Pcb, Pcb Mount, 5 Mm, 6, 30 Awg Rohs Compliant: Yes |Buchanan Te Connectivity 282836-6 | Newark Electronics |
TERMINAL BLOCK, WIRE TO BRD, 6POS, 16AWG | element14 |
6P TERMINAL BLOCK 90DEG GREEN | TTI Europe |
Conn Terminal Block 6 POS 5mm Solder ST Thru-Hole 13.5A/Contact | Avnet America |
PCB terminal block | Transfer Multisort Elektronik |
TERMI-BLOK PCB MOUNT 90 6P. | Boersig |
Wire to Board 6 Position 5 mm Pitch 30-16 AWG Euro Style Terminal Block | Future Electronics |
Content 1 pc(s) | Conrad |
Terminal Block Connector Buchanan PCB 6 5 mm 30-16 AWG Green 13.5 A 300 V | TE Connectivity 282836-6 | RS Americas |
6 way PCB screw terminal,5mm pitch | RS |
Where can I find additional details, specifications and documents for a 282836-6?
Additional datasheets, footprints and schematics for 282836-6 are listed on our Part Details page. You can also find images and similar parts to 282836-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282836-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282836-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282836-6 fall under?
The 282836-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282836-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282836-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 282836-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282836-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 282836-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282836-6 often in real-time on the comparison pages.
What if I can't find stock of 282836-6?
You can fill out our help required form which you can use to request a quote for 282836-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.