Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
1,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
285,235
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
276,444
in stock
|
Buy Now | |
Farnell
from US$0.70
|
221,200
in stock
|
Buy Now | |
element14
from US$0.67
|
31,501
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
29,986
in stock
|
Buy Now | |
TE Store
from US$1.32
|
14,654
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
8,791
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
5,475
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
1,825
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
391
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
349
in stock
|
Buy Now | |
Conrad
from US$1.22
|
109
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,400
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now |
Interlock | With |
---|---|
Closed End | Without |
Number of Positions | 3 |
Wire Entry Angle | Side |
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Stacked Levels | Without |
Contact Current Rating (Max) | 13.5A |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Straight |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Brass |
Connector Mounting Type | Board Mount |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Block Type | Stacking w/interlock |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Fixed Terminal Blocks 5.0MM PCB MOUNT 3P | Rapid Electronics |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
TERMINAL BLOCK, WIRE TO BRD, 3POS, 16AWG | element14 |
Terminal Block, Pcb, 3 Position, 30-16Awg | Newark Electronics |
TERMI-BLOK PCB MOUNT 90 3P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 282836-3 | Internal Number: 282836-3 | .197" | TE Connectivity | TE Store |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 3P. | Distrelec |
TERMI-BLOK PCB MOUNT 90 3P. | Heilind Electronics |
3 way PCB screw terminal,5mm pitch | RS |
Terminal Block Connector Wire Receptacle 3 5 mm 30-16 AWG Green 13.5 A 300 V | TE Connectivity 282836-3 | RS Americas |
PCB terminal block | Transfer Multisort Elektronik |
Content 1 pc(s) | Conrad |
Conn PC Board 3 POS 5mm RA Through Hole 13.5A Tray | Avnet Abacus |
Wire to Board 3 Position 5 mm Pitch 30-16 AWG Euro Style Terminal Block | Future Electronics |
TERMI-BLOK PCB MOUNT 90 3P | TTI Europe |
Where can I find additional details, specifications and documents for a 282836-3?
Additional datasheets, footprints and schematics for 282836-3 are listed on our Part Details page. You can also find images and similar parts to 282836-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282836-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282836-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282836-3 fall under?
The 282836-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282836-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282836-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282836-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282836-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for 282836-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282836-3 often in real-time on the comparison pages.
What if I can't find stock of 282836-3?
You can fill out our help required form which you can use to request a quote for 282836-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.