Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.59
|
2,539
in stock
|
Buy Now | |
TE Store
from US$8.49
|
39,468
in stock
|
Buy Now | |
Avnet Asia
from US$4.28
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.09
|
2,894
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
2,678
in stock
|
Buy Now | |
TTI Europe
from US$4.32
|
2,400
in stock
|
Buy Now | |
Farnell
from US$4.41
|
2,150
in stock
|
Buy Now | |
Future Electronics
from US$2.66
|
1,300
in stock
|
Buy Now | |
SOS electronic
from US$2.05
|
981
in stock
|
Buy Now | |
Newark Electronics
from US$4.27
|
514
in stock
|
Buy Now | |
element14
from US$6.37
|
323
in stock
|
Buy Now | |
Distrelec
from US$3.76
|
137
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.46
|
9
in stock
|
Buy Now | |
Conrad
from US$7.53
|
8
in stock
|
Buy Now | |
Avnet America
from US$2.88
|
-
|
Buy Now | |
RS Americas
from US$3.95
|
-
|
Buy Now | |
Boersig
from US$5.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Closed End | Without |
Number of Positions | 8 |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Base Material | Brass |
Contact Current Rating (Max) | 10A |
PCB Tail Length | 3.4mm, .133in |
Wire Size | .05 – 1.3mm², 30 – 16AWG |
Voltage | 150VAC |
Current Rating (Max) | 10A |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PA 66 |
Housing Color | Green |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screw Size | M1.6 |
Screwless Terminal Block | No |
Screw Plating Material | Nickel |
Screw Material | Brass |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Carton |
Wire Protection | With |
Block Type | Stacking |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT, 90 8P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Header Wire-to-Board 8 .1" | PCB Terminal Block | Part Number: 282834-8 | Internal Number: 282834-8 | .1" | TE Connectivity | TE Store |
Conn Terminal Block 8 POS 2.54mm Solder ST Thru-Hole 10A/Contact | Avnet Asia |
TERMI-BLOK PCB MOUNT 90 8P. | Rapid Electronics |
TERMINAL BLOCK, PCB, 8POS | RS |
TERMI-BLOK PCB MOUNT, 90 8P | TTI Europe |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Wire to Board 8 Position 2.54 mm Pitch 30-16 AWG Euro Style Terminal Block | Future Electronics |
PCB Terminal Block P2,54mm 1mm2 10A 8P V Green | SOS electronic |
Terminal Block, Pcb, 8 Position, 30-16Awg | Newark Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 8P. | Distrelec |
PCB terminal block | Transfer Multisort Elektronik |
Content 1 pc(s) | Conrad |
Buchanan, Terminal Block Connector, PCB,8,2.54mm, Front,30-16 AWG, Green,10 A,150 V | TE Connectivity 282834-8 | RS Americas |
Where can I find additional details, specifications and documents for a 282834-8?
Additional datasheets, footprints and schematics for 282834-8 are listed on our Part Details page. You can also find images and similar parts to 282834-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282834-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282834-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282834-8 fall under?
The 282834-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282834-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282834-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 282834-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282834-8 have stock available?
Authorised distributors including TE Store, Avnet Asia, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 282834-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282834-8 often in real-time on the comparison pages.
What if I can't find stock of 282834-8?
You can fill out our help required form which you can use to request a quote for 282834-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.