Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
1,039
in stock
|
Buy Now | |
TE Store
from US$5.31
|
11,455
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
1,558
in stock
|
Buy Now | |
element14
from US$2.10
|
1,039
in stock
|
Buy Now | |
RS Americas
from US$2.58
|
600
in stock
|
Buy Now | |
Boersig
from US$2.62
|
377
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
327
in stock
|
Buy Now | |
Rapid Electronics
from US$3.74
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.67
|
50
in stock
|
Buy Now | |
Distrelec
from US$3.37
|
50
in stock
|
Buy Now | |
Conrad
from US$7.03
|
4
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
TTI Europe
from US$1.88
|
-
|
Buy Now | |
Sager
from US$2.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 5 |
Closed End | Without |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 10A |
Contact Base Material | Brass |
Contact Mount | Through Hole |
PCB Tail Length | 3.4mm, .133in |
Wire Size | .05 – 1.3mm², 30 – 16AWG |
Current Rating (Max) | 10A |
Voltage | 150VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PA 66 |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screw Size | M1.6 |
Screwless Terminal Block | No |
Screw Plating Material | Nickel |
Screw Material | Brass |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Packaging Method | Carton |
Wire Protection | With |
Block Type | Stacking |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT, 90 5P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Header Wire-to-Board 5 .1" | PCB Terminal Block | Part Number: 282834-5 | Internal Number: 282834-5 | .1" | TE Connectivity | TE Store |
Terminal Block, Pcb, 5 Position, 30-16Awg | Newark Electronics |
TERMINAL BLOCK, PCB, 5POS, 30-16AWG | element14 |
Buchanan, Terminal Block Connector, PCB,5,2.54mm, Front,30-16 AWG, Green,10 A,150 V | TE Connectivity 282834-5 | RS Americas |
Fixed Terminal Blocks T-BLK 0254 05P S/E GRN | Rapid Electronics |
PCB terminal block | Transfer Multisort Elektronik |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 5P. | Distrelec |
Content 1 pc(s) | Conrad |
TERMI-BLOK PCB MOUNT | Future Electronics |
Conn Terminal Block 5 POS 2.54mm Solder ST Thru-Hole 10A/Contact | Avnet America |
Fixed Terminal Blocks T-BLK 0254 05P S/E GRN 30-16 | Sager |
Where can I find additional details, specifications and documents for a 282834-5?
Additional datasheets, footprints and schematics for 282834-5 are listed on our Part Details page. You can also find images and similar parts to 282834-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282834-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282834-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282834-5 fall under?
The 282834-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282834-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282834-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 282834-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282834-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 282834-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282834-5 often in real-time on the comparison pages.
What if I can't find stock of 282834-5?
You can fill out our help required form which you can use to request a quote for 282834-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.