Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
2,151
in stock
|
Buy Now | |
TE Store
from US$3.80
|
24,320
in stock
|
Buy Now | |
TTI Europe
from US$1.67
|
5,400
in stock
|
Buy Now | |
element14
from US$1.80
|
1,337
in stock
|
Buy Now | |
Farnell
from US$1.54
|
1,337
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
1,025
in stock
|
Buy Now | |
Sager
from US$1.32
|
634
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
565
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
351
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
341
in stock
|
Buy Now | |
Rapid Electronics
from US$2.24
|
333
in stock
|
Buy Now | |
Distrelec
from US$1.98
|
333
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
134
in stock
|
Buy Now | |
SOS electronic
from US$2.28
|
129
in stock
|
Buy Now | |
Conrad
from US$3.52
|
68
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Avnet America
-
|
982
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
Boersig
from US$2.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 10A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.4mm, .133in |
Wire Size | .05 – 1.3mm², 30 – 16AWG |
Current Rating (Max) | 10A |
Voltage | 150VAC |
Housing Color | Green |
Housing Material | PA 66 |
Centerline (Pitch) | 2.54mm, .1in |
Screwless Terminal Block | No |
Mounting Angle | Straight |
Screw Plating Material | Nickel |
Screw Size | M1.6 |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screw Material | Brass |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Block Type | Stacking |
Wire Protection | With |
Connector Style | Header |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TERMI-BLOK PCB MOUNT, 90 4P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Header Wire-to-Board 4 .1" | PCB Terminal Block | Part Number: 282834-4 | Internal Number: 282834-4 | .1" | TE Connectivity | TE Store |
TERMI-BLOK PCB MOUNT, 90 4P | TTI Europe |
2.54mm TERMI-BLOK PCB terminal block, 4P | RS |
TERMINAL BLOCK, WIRE TO BRD, 4POS, 16AWG | element14 |
TERMI-BLOK PCB MOUNT 90 4P. | Heilind Electronics |
Fixed Terminal Blocks 4P SIDE ENTRY 2.54mm | Sager |
Terminal Block, Pcb, 4 Position, 30-16Awg | Newark Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 4P. | Distrelec |
PCB terminal block | Transfer Multisort Elektronik |
PCB Terminal Block P2,54mm 1mm2 10A 4P V Green | SOS electronic |
Content 1 pc(s) | Conrad |
Conn PC Board 4 POS 2.54mm RA Through Hole 10A | Avnet Abacus |
Wire to Board 4 Position 2.54 mm Pitch 30-16 AWG Euro Style Terminal Block | Future Electronics |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 282834-4?
Additional datasheets, footprints and schematics for 282834-4 are listed on our Part Details page. You can also find images and similar parts to 282834-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282834-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282834-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282834-4 fall under?
The 282834-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282834-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282834-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 282834-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282834-4 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for 282834-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282834-4 often in real-time on the comparison pages.
What if I can't find stock of 282834-4?
You can fill out our help required form which you can use to request a quote for 282834-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.