Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.72
|
11,638
in stock
|
Buy Now | |
TE Store
from US$1.90
|
22,537
in stock
|
Buy Now | |
element14
from US$0.68
|
20,751
in stock
|
Buy Now | |
Farnell
from US$0.70
|
18,328
in stock
|
Buy Now | |
RS
from US$0.66
|
12,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
3,655
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
3,655
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
3,066
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
3,066
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
2,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
1,889
in stock
|
Buy Now | |
Sager
from US$0.57
|
1,273
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
1,066
in stock
|
Buy Now | |
Conrad
from US$1.41
|
1,007
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
921
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
767
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
215
in stock
|
Buy Now | |
SOS electronic
from US$0.96
|
139
in stock
|
Buy Now | |
Boersig
from US$0.80
|
103
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,200
in stock
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacked Levels | Without |
Wire Entry Angle | Side |
Stacking Configuration | Side Stackable |
Number of Positions | 2 |
Closed End | Without |
Contact Current Rating (Max) | 10A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
PCB Tail Length | .133in, 3.4mm |
Wire Size | 30 – 16AWG, .05 – 1.3mm² |
Current Rating (Max) | 10A |
Voltage | 150VAC |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PA 66 |
Mounting Angle | Straight |
Screw Plating Material | Nickel |
Screw Material | Brass |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Screw Size | M1.6 |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Connector System | Wire-to-Board |
Connector Style | Header |
Wire Protection | With |
Block Type | Stacking |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TERMI-BLOK PCB MOUNT, 90 2P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Header Wire-to-Board 2 .1" | PCB Terminal Block | Part Number: 282834-2 | Internal Number: 282834-2 | .1" | TE Connectivity | TE Store |
TERMINAL BLOCK, WIRE TO BRD, 2POS, 16AWG | element14 |
Termi-Block 2 way pcb r/a | RS |
2 Position 2.54mm Vertical Mount Euro Style Terminal Block | Future Electronics |
Terminal Block, Pcb, 2 Position, 30-16Awg | Newark Electronics |
Conn PC Board 2 POS 2.54mm RA Through Hole 10A | Avnet America |
TERMI-BLOK PCB MOUNT 90 2P. | Rapid Electronics |
TE Connectivity - AMP PCB TERMI-BLOK PCB MOUNT 90 2P. | Distrelec |
Fixed Terminal Blocks 2P SIDE ENTRY 2.54mm | Sager |
Terminal Block Connector PCB 2.54 mm 30-16 AWG Green 10 A 150 V M1.6 | TE Connectivity 282834-2 | RS Americas |
Content 1 pc(s) | Conrad |
TERMI-BLOK PCB MOUNT 90 2P. | Heilind Electronics |
PCB terminal block | Transfer Multisort Elektronik |
PCB Terminal Block P2,54mm 1mm2 10A 2P V Green | SOS electronic |
Where can I find additional details, specifications and documents for a 282834-2?
Additional datasheets, footprints and schematics for 282834-2 are listed on our Part Details page. You can also find images and similar parts to 282834-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282834-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282834-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282834-2 fall under?
The 282834-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282834-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282834-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282834-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282834-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 282834-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282834-2 often in real-time on the comparison pages.
What if I can't find stock of 282834-2?
You can fill out our help required form which you can use to request a quote for 282834-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.