Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.83
|
417
in stock
|
Buy Now | |
TE Store
from US$3.91
|
2,398
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
417
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
417
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
417
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
Boersig
from US$1.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 5 |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 12A |
Wire Size | .05 – 2mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 12A |
Housing Material | PA 66 |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Green |
Marking Color | Black |
Mounting Angle | Vertical, Right Angle |
Screw Flange | Without |
Mating Angle | 90°(Bottom)/ 180° (Side) |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Screw Size | M3 |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Wire Protection | With |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Block Type | Special Plug |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TERMI-BLOK PLUG 90&180 5P. 5 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 5 .197" | PCB Terminal Block | Part Number: 282830-5 | Internal Number: 282830-5 | .197" | TE Connectivity | TE Store |
Pluggable Terminal Blocks Termi-Blok Plug 90&180 |Amp Te Connectivity 282830-5 | Newark Electronics |
Pluggable Terminal Blocks TERMI-BLOK PLUG 90&180 | Rapid Electronics |
TE Connectivity TERMI-BLOK PLUG 90&180 5P. 5 Pluggable T | Distrelec |
Conn Terminal Block F 5 POS 5mm Screw Straight/Right Angle Cable Mount 12A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 282830-5?
Additional datasheets, footprints and schematics for 282830-5 are listed on our Part Details page. You can also find images and similar parts to 282830-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282830-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282830-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282830-5 fall under?
The 282830-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282830-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282830-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 282830-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282830-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282830-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282830-5 often in real-time on the comparison pages.
What if I can't find stock of 282830-5?
You can fill out our help required form which you can use to request a quote for 282830-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.