Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Color | Green |
---|---|
Interlock | Without |
Closed End | Without |
Number of Rows | 1 |
Number of Positions | 8 |
Threaded Flange | Without |
Contact Mating Area Plating Material | Tin |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
PCB Tail Length | .138in, 3.5mm |
Wire Size | 30 – 12AWG, .05 – 3mm² |
Voltage | 600VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Centerline (Pitch) | .394in, 10mm |
Housing Material | PA 66 |
Mating Angle | 90° |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Mounting Angle | Right Angle |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 50 |
Connector Style | Header |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks Termi-Blok Header |Amp Te Connectivity 282817-8 | Newark Electronics |
Pluggable Terminal Blocks TERMI-BLOK HEADER | Rapid Electronics |
TE Connectivity TERMI-BLOK HEADER ASSY90 8P. Pluggable T | Distrelec |
Conn Shrouded Header HDR 8 POS 10mm Solder RA Thru-Hole | Avnet America |
TERMI-BLOK HEADER, ASSY90 8P. | TE Connectivity 282817-8 | RS Americas |
Where can I find additional details, specifications and documents for a 282817-8?
Additional datasheets, footprints and schematics for 282817-8 are listed on our Part Details page. You can also find images and similar parts to 282817-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282817-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282817-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282817-8 fall under?
The 282817-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282817-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282817-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 282817-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282817-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 282817-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282817-8 often in real-time on the comparison pages.
What if I can't find stock of 282817-8?
You can fill out our help required form which you can use to request a quote for 282817-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.