Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.52
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
295
in stock
|
Buy Now | |
Rapid Electronics
from US$1.73
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
295
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
TE Store
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Closed End | Without |
Threaded Flange | Without |
Stacking Configuration | Side Stackable |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Base Material | CuMg |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Mating Angle | 90° |
Mounting Angle | Right Angle |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Quantity | 150 |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Termi-Blok Header |Amp Te Connectivity 282815-5 | Newark Electronics |
Pluggable Terminal Blocks TERMI-BLOK HEADER | Rapid Electronics |
TE Connectivity TERMI-BLOK HEADER ASSY90 5P.5 Pluggable | Distrelec |
Conn Shrouded Header HDR 5 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Special Order: TERMI-BLOK HEADER,ASSY90 5P.5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 5 .2" | PCB Terminal Block | Part Number: 282815-5 | Internal Number: 282815-5 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 282815-5?
Additional datasheets, footprints and schematics for 282815-5 are listed on our Part Details page. You can also find images and similar parts to 282815-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282815-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282815-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282815-5 fall under?
The 282815-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 282815-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282815-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 282815-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282815-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 282815-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282815-5 often in real-time on the comparison pages.
What if I can't find stock of 282815-5?
You can fill out our help required form which you can use to request a quote for 282815-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.