Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.57
|
3,920
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
3,920
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
3,920
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
3,920
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .071in, 1.8mm |
Width | 22.8mm, .898in |
Height | 1.087in, 27.6mm |
Length | 1in, 25.4mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .189in, 4.8mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1500 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn Econoseal J Fem.conn.assy3 Way |Amp Te Connectivity 282703-1 | Newark Electronics |
Automotive Conn ECONOSEAL J FEM.CONN.ASSY3 WAY | Rapid Electronics |
TE Connectivity Conn Housing F 3 POS 4.8mm Crimp ST Cable Mount Black Box Automotive | Distrelec |
Conn Housing 3 POS ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 282703-1?
Additional datasheets, footprints and schematics for 282703-1 are listed on our Part Details page. You can also find images and similar parts to 282703-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282703-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282703-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282703-1 fall under?
The 282703-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282703-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282703-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282703-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282703-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 282703-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282703-1 often in real-time on the comparison pages.
What if I can't find stock of 282703-1?
You can fill out our help required form which you can use to request a quote for 282703-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.