Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.06
|
53
in stock
|
Buy Now | |
Heilind Electronics
from US$28.61
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$26.04
|
53
in stock
|
Buy Now | |
element14
from US$22.68
|
53
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.61
|
52
in stock
|
Buy Now | |
Conrad
from US$15.15
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$13.00
|
19
in stock
|
Buy Now | |
Future Electronics
from US$20.03
|
-
|
Buy Now |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Clamp |
Rated Current | 30A |
Rated Voltage | 400V |
| Heilind Electronics |
Terminal Block, Fuse, 2 Position, 24-10Awg, Mini | Newark Electronics |
LED defect indicator, with check option | Conrad |
WAGO 282-698/281-434 DIN Rail Mount Standard Automotive Fuseholder 24V Circuit 2 | Rapid Electronics |
Terminal Block Fuse 2 Position 24-10 AWG Automotive Style 24 V w/ Led Indicator | Future Electronics |
Where can I find additional details, specifications and documents for a 282-698/281-434?
Additional datasheets, footprints and schematics for 282-698/281-434 are listed on our Part Details page. You can also find images and similar parts to 282-698/281-434 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282-698/281-434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282-698/281-434 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282-698/281-434 fall under?
The 282-698/281-434 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 282-698/281-434 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282-698/281-434 you can contact the distributor directly for product support, shipping queries etc.
Is the 282-698/281-434 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282-698/281-434 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 282-698/281-434.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282-698/281-434 often in real-time on the comparison pages.
What if I can't find stock of 282-698/281-434?
You can fill out our help required form which you can use to request a quote for 282-698/281-434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.