Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Wire Connection Method | Clamp |
Rated Current | 30A |
Rated Voltage | 400V |
Fuse Size Held | - |
Product Range | - |
Terminal Block, 24-10Awg | Newark Electronics |
TERMINAL BLOCK, 24-10AWG | element14 |
LED defect indicator, with check option | Conrad |
WAGO 282-698/281-413 DIN Rail Mount Standard Automotive Fuseholder 24V Circuit 1 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 282-698/281-413?
Additional datasheets, footprints and schematics for 282-698/281-413 are listed on our Part Details page. You can also find images and similar parts to 282-698/281-413 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282-698/281-413 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282-698/281-413 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282-698/281-413 fall under?
The 282-698/281-413 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 282-698/281-413 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282-698/281-413 you can contact the distributor directly for product support, shipping queries etc.
Is the 282-698/281-413 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282-698/281-413 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Rapid Electronics have stock available or on a lead time for 282-698/281-413.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282-698/281-413 often in real-time on the comparison pages.
What if I can't find stock of 282-698/281-413?
You can fill out our help required form which you can use to request a quote for 282-698/281-413 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.