Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA |
---|---|
Color | White |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 3mm, .118in |
Width | .921in, 23.4mm |
Height | 1.476in, 37.5mm |
Length | 23.5mm, .925in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP54K |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Connector Style | Housing for male terminals |
Strain Relief | No |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
Conn Housing RCP 2 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 282684-1?
Additional datasheets, footprints and schematics for 282684-1 are listed on our Part Details page. You can also find images and similar parts to 282684-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282684-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282684-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282684-1 fall under?
The 282684-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282684-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282684-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282684-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282684-1 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 282684-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282684-1 often in real-time on the comparison pages.
What if I can't find stock of 282684-1?
You can fill out our help required form which you can use to request a quote for 282684-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.