Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.23mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | White |
No. of Max Strands x Strand Size | 19 x 29AWG |
Conductor Material | SPCCS (Silver Plated Copper Coated Steel) |
Jacket Material | PTFE |
External Diameter | 5.23mm |
Voltage Rating | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Size | 16AWG |
Outer Diameter | 5.3mm |
16AWG 19/29 2C BRD SHLD | RS |
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 600V | Newark Electronics |
Multiconductor Cable,16AWG, Stranded,2C, Braided Shield | Alpha Wire 2826/2 WH005 | RS Americas |
Where can I find additional details, specifications and documents for a 2826/2 WH005?
Additional datasheets, footprints and schematics for 2826/2 WH005 are listed on our Part Details page. You can also find images and similar parts to 2826/2 WH005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2826/2 WH005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2826/2 WH005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2826/2 WH005 fall under?
The 2826/2 WH005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 2826/2 WH005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2826/2 WH005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2826/2 WH005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2826/2 WH005 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 2826/2 WH005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2826/2 WH005 often in real-time on the comparison pages.
What if I can't find stock of 2826/2 WH005?
You can fill out our help required form which you can use to request a quote for 2826/2 WH005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.