Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
152,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
152,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.42
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Strip Orientation | Side Feed |
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Terminal & Splice Type | Tab |
Mating Tab Width | 4.75mm, .187in |
Overall Length | .625in, 15.87mm |
Material Thickness | .5mm, .02in |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Terminal Height | 15.87mm, .624in |
Magnet Wire Size | 27 – 24AWG, .38 – .5mm |
Lead Wire Size | 20 – 18AWG, .5 – .8mm² |
Aluminum Wire Size | 25 – 24AWG, .45 – .5mm |
Mating Tab Thickness | .5mm, .02in |
Housing Retention Force | Standard |
Identification Number | 9 |
Mating Retention Type | Hole |
Comment | Accepts two wires of the same gage and type. |
Packaging Quantity | 8000 |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals STD MAG-MATE .187 POKE-IN TAB | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Poke-In Magnet Wire Terminal, 24Awg, Idc | Newark Electronics |
Poke-In Tab Terminal 24AWG to 25AWG Straight Reel | Avnet America |
POKE-IN MAGNET WIRE TERMINAL, 24AWG, IDC | element14 |
Special Order: STD MAG-MATE .187 POKE-IN TAB Magnet Wire Terminal Type: Poke-In Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .5 mm Poke-In .187" 4.75 mm .02" | Magnet Wire Terminal | Part Number: 2825382-1 | Internal Number: 2825382-1 | .187" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Magnet Wire Terminal |
Where can I find additional details, specifications and documents for a 2825382-1?
Additional datasheets, footprints and schematics for 2825382-1 are listed on our Part Details page. You can also find images and similar parts to 2825382-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825382-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825382-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825382-1 fall under?
The 2825382-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2825382-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825382-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825382-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825382-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2825382-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825382-1 often in real-time on the comparison pages.
What if I can't find stock of 2825382-1?
You can fill out our help required form which you can use to request a quote for 2825382-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.