Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0183
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0429
|
88,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
88,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0261
|
88,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0183
|
88,000
in stock
|
Buy Now | |
Avnet America
from US$0.0229
|
-
|
Buy Now | |
Farnell
from US$0.0350
|
-
|
Buy Now |
Weight per Piece | .4g, .014108oz |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Insulation Diameter (Min) | .105in |
Wire Size | .8 – 2mm², 18 – 14AWG, 1600 – 4234CMA |
Tongue Thickness | .02in, .51mm |
Overall Length | 16.76mm, .66in |
Wire Insulation Diameter | .105 – .17in, 2.67 – 4.32mm |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .055in, 4.06mm, 1.42mm, .16in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Shape Description | Circular/Oval |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Tongue Terminalm4 Stud |Amp Te Connectivity 2825326-3 | Newark Electronics |
Terminals RING TONGUE TERMINAL M4 STUD | Rapid Electronics |
TE Connectivity RING TONGUE TERMINAL | Distrelec |
RING TONGUE TERMINAL | Avnet America |
Where can I find additional details, specifications and documents for a 2825326-3?
Additional datasheets, footprints and schematics for 2825326-3 are listed on our Part Details page. You can also find images and similar parts to 2825326-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825326-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825326-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825326-3 fall under?
The 2825326-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2825326-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825326-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825326-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825326-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2825326-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825326-3 often in real-time on the comparison pages.
What if I can't find stock of 2825326-3?
You can fill out our help required form which you can use to request a quote for 2825326-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.