Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
240
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
5,383
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
5,383
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
5,383
in stock
|
Buy Now | |
TE Store
from US$0.72
|
2,204
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
240
in stock
|
Buy Now | |
element14
from US$0.43
|
240
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 6 |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .165in, 4.2mm |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 80µin, 2.032µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 13A |
Contact Retention | Without |
Length | .543in, 13.8mm |
Height | .504in, 12.8mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Wire Size | 16 – 26AWG, .12 – 1.4mm² |
Width | 9.8mm, .386in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 300 |
Sealable | No |
Header Type | Shrouded |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power to the Board 6P VAL-U-LOK HCS VRT HDR W/P | Rapid Electronics |
TE Connectivity 6P VAL-U-LOK HCS VRT HDR W/P V0 Power to | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
6P VAL-U-LOK HCS VRT HDR W/P V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 2825261-6 | Internal Number: 2825261-6 | 4.2 mm | TE Connectivity | TE Store |
Power Conn, Plug, 6Pos, 2Row, 4.2Mm Rohs Compliant: Yes |Te Connectivity 2825261-6 | Newark Electronics |
POWER CONN, PLUG, 6POS, 2ROW, 4.2MM | element14 |
Conn Power HDR 6 POS 4.2mm Solder ST Through Hole 6 Terminal 1 Port | Avnet America |
Power to the Board, 6P VAL-U-LOK HCS VRT HDR W/P V0 | TE Connectivity 2825261-6 | RS Americas |
Where can I find additional details, specifications and documents for a 2825261-6?
Additional datasheets, footprints and schematics for 2825261-6 are listed on our Part Details page. You can also find images and similar parts to 2825261-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825261-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825261-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825261-6 fall under?
The 2825261-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2825261-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825261-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825261-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825261-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2825261-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825261-6 often in real-time on the comparison pages.
What if I can't find stock of 2825261-6?
You can fill out our help required form which you can use to request a quote for 2825261-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.