Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
56
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
5,625
in stock
|
Buy Now | |
TE Store
from US$0.60
|
5,047
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
1,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
56
in stock
|
Buy Now | |
element14
from US$0.46
|
56
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Signal Positions | 4 |
Number of Rows | 2 |
Number of Power Positions | 0 |
Row-to-Row Spacing | 4.2mm, .165in |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Current Rating (Max) | 13A |
Contact Layout | Inline |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Wire Size | 16 – 26AWG, .12 – 1.4mm² |
Height | 12.8mm, .504in |
Width | .386in, 9.8mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | White |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | 208567 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 375 |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Pin |
Header Type | Shrouded |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
4P VERT HDR,HI CURR,V0 W/PEG&DRN HL,VALULOK | Heilind Electronics |
4P VAL-U-LOK HCS VRT HDR W/P V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 2825261-4 | Internal Number: 2825261-4 | 4.2 mm | TE Connectivity | TE Store |
Power Conn, Plug, 4Pos, 2Row, 4.2Mm Rohs Compliant: Yes |Te Connectivity 2825261-4 | Newark Electronics |
POWER CONN, PLUG, 4POS, 2ROW, 4.2MM | element14 |
Connector Power Header 4 Position Straight Through Hole | Avnet America |
Power to the Board, 4P VAL-U-LOK HCS VRT HDR W/P V0 | TE Connectivity 2825261-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2825261-4?
Additional datasheets, footprints and schematics for 2825261-4 are listed on our Part Details page. You can also find images and similar parts to 2825261-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825261-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825261-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825261-4 fall under?
The 2825261-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2825261-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825261-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825261-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825261-4 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 2825261-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825261-4 often in real-time on the comparison pages.
What if I can't find stock of 2825261-4?
You can fill out our help required form which you can use to request a quote for 2825261-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.