Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0140
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0350
|
8,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0264
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
19,817
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0264
|
15,000
in stock
|
Buy Now | |
element14
from US$0.0411
|
11,320
in stock
|
Buy Now | |
Farnell
from US$0.0233
|
11,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
3,572
in stock
|
Buy Now | |
Avnet America
from US$0.0227
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Plating Thickness | 40µin, 1.01µm |
Strip Orientation | End Feed |
Number of Serrations | 5 |
Splice Capacity | 3 |
Contact Plating Thickness | 40µin, 1.01µm |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 5.72mm, .225in |
Wire Size | .26 – .8mm², 35 – 28AWG, 400 – 1500CMA |
Material Thickness | .41mm, .016in |
Operating Voltage | 250 V |
CSA Certified | No |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Sealable | No |
Barrel Type | Open Barrel |
Insulated | No |
Product Type | Splice |
Splice Type | Pigtail Splice |
Crimp Width | .08in, 2.03mm |
Termination Method | Crimp |
SPLICE,FINE ALUM MAG WIRE FOR 0.14-0.32mm DIA | Heilind Electronics |
FINE MAGWIRE SPLICE, MINI-MAG SERRATION Splice Type: Pigtail Splice Wire Size: 35 – 28 AWG Wire Size: .26 – .8 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 35 – 28 AWG .26 – .8 mm² | Electrical Wire Splice | Part Number: 2825180-2 | Internal Number: 2825180-2 | TE Connectivity | TE Store |
TERMINAL, WIRE SPLICE, 18.5-24AWG | element14 |
Magnet wire crimp splice, 24-18.5 AWG | RS |
Terminal, Magnet Wire Splice, 18.5Awg | Newark Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Product Range | AMPLIVAR Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 18.5AWG |
Conductor Area CSA | 0.8mm² |
Terminal Type | Wire Splice |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 2825180-2?
Additional datasheets, footprints and schematics for 2825180-2 are listed on our Part Details page. You can also find images and similar parts to 2825180-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825180-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825180-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825180-2 fall under?
The 2825180-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2825180-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825180-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825180-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825180-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 2825180-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825180-2 often in real-time on the comparison pages.
What if I can't find stock of 2825180-2?
You can fill out our help required form which you can use to request a quote for 2825180-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.