Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Wire Insulation Diameter | 2.2 – 2.9mm, .086 – .114in |
Barrel Inside Diameter | .146in, 3.71mm, .059in, 1.52mm |
Tongue Thickness | .51mm, .02in |
Wire Insulation Diameter (Min) | .086in |
Overall Length | .66in, 16.76mm |
Wire Size | 1022 – 3257CMA, 20 – 15AWG, .5 – 1.5mm² |
Stud Diameter | 4.3mm, .169in |
Wire Insulation Diameter (Max) | 2.8956mm, .114in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Stud Size | M4, #8 |
Shape Description | Anti-Rotational/Grounding |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 2825152-3?
Additional datasheets, footprints and schematics for 2825152-3 are listed on our Part Details page. You can also find images and similar parts to 2825152-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2825152-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2825152-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2825152-3 fall under?
The 2825152-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2825152-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2825152-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2825152-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2825152-3 have stock available?
There is no stock from authorised distributors for 2825152-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2825152-3 often in real-time on the comparison pages.
What if I can't find stock of 2825152-3?
You can fill out our help required form which you can use to request a quote for 2825152-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.