Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
9,153
in stock
|
Buy Now | |
element14
from US$0.08
|
9,153
in stock
|
Buy Now | |
Farnell
from US$0.08
|
9,153
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 11A |
Mating Tab Width | 1.5mm, .059in |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size | .5 – 1mm² |
Wire Size Search | .5mm², .6mm², 1mm², .75mm², .85mm² |
Wire Insulation Diameter | .055 – .083in, 1.2 – 2mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
Automotive Contact, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 282438-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact receptacle crimp Multilock | RS |
AMP SUPERSEAL 1.5 PCB Conn Contact, Female, Crimp, Tin Plating 17 to 20 AWG | TE Connectivity 282438-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 282438-1?
Additional datasheets, footprints and schematics for 282438-1 are listed on our Part Details page. You can also find images and similar parts to 282438-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282438-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282438-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282438-1 fall under?
The 282438-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282438-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282438-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282438-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282438-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 282438-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282438-1 often in real-time on the comparison pages.
What if I can't find stock of 282438-1?
You can fill out our help required form which you can use to request a quote for 282438-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.