Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
3,990
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
11,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,990
in stock
|
Buy Now | |
element14
from US$0.20
|
3,990
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 5.8mm, .228in |
---|---|
Typical Current Rating | 14A |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | 18AWG, 17AWG, 20AWG, 1.3mm², .85mm², .75mm², 1.25mm², 1.5mm², .5mm², 15AWG, 19AWG, 1mm², 16AWG, .6mm² |
Wire Insulation Diameter | .079 – .102in, 2 – 3.35mm |
Wire Size | .5 – 1.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -30 – 130°C, -22 – 266°F |
5MM PITCH RCPT CONTACT Terminal Type: Receptacle Mating Tab Width: 5.8 mm Mating Tab Width: .228 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 5.8 mm .228" | Automotive Terminal | Part Number: 282308-1 | Internal Number: 282308-1 | TE Connectivity | TE Store |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 282308-1?
Additional datasheets, footprints and schematics for 282308-1 are listed on our Part Details page. You can also find images and similar parts to 282308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282308-1 fall under?
The 282308-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282308-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282308-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 282308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282308-1 often in real-time on the comparison pages.
What if I can't find stock of 282308-1?
You can fill out our help required form which you can use to request a quote for 282308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.