Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | NBR |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Variable |
Packaging Quantity | 250 |
Packaging Method | Bag |
Seal Type | O-Ring |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors ECONSEAL 2 3P O RING | Rapid Electronics |
Econoseal 2 3P O Ring |Amp Te Connectivity 2822397-3 | Newark Electronics |
AMP2822397-3 | Avnet America |
Where can I find additional details, specifications and documents for a 2822397-3?
Additional datasheets, footprints and schematics for 2822397-3 are listed on our Part Details page. You can also find images and similar parts to 2822397-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822397-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822397-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822397-3 fall under?
The 2822397-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2822397-3 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822397-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822397-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822397-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 2822397-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822397-3 often in real-time on the comparison pages.
What if I can't find stock of 2822397-3?
You can fill out our help required form which you can use to request a quote for 2822397-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.