Status: | Unknown |
---|---|
Series: | Econoseal J-Mark II+ Series |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
775
in stock
|
Buy Now | |
Boersig
from US$1.80
|
2,339
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
1,867
in stock
|
Buy Now | |
Distrelec
from US$2.23
|
895
in stock
|
Buy Now | |
Heilind Electronics
from US$1.95
|
750
in stock
|
Buy Now | |
element14
from US$1.73
|
494
in stock
|
Buy Now | |
Farnell
from US$1.79
|
494
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.95
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
TTI Europe
from US$1.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Econoseal J-Mark II+ Series |
---|---|
Gender | Plug |
No. of Positions | 8Positions |
For Use With | AMP Econoseal J-Mark II+ Series Automotive Contacts |
RoHS Compliant | Yes |
070 ECONOSEAL MARK-2+ PLUG 8P | Boersig |
TE Connectivity - AMP Housing, Receptacle, 2 Rows, 8 Poles, Black | Distrelec |
8 way Econoseal J Mk II plug housing | RS |
| Heilind Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 8POS | element14 |
Automotive Housing, Plug, 8Pos | Newark Electronics |
Conn Housing PL 8 POS 4.8mm ST Cable Mount | Avnet America |
ECONOSEAL J-MARKII Connector Plug Housing - 8 Position, black, mating tab width 1.8mm, pitch 4.8mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2822393-1?
Additional datasheets, footprints and schematics for 2822393-1 are listed on our Part Details page. You can also find images and similar parts to 2822393-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822393-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822393-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822393-1 fall under?
The 2822393-1 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2822393-1 when available in the Automotive Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822393-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822393-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2822393-1 have stock available?
Authorised distributors including Boersig, Chip One Stop, Distrelec, RS and Heilind Electronics have stock available or on a lead time for 2822393-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822393-1 often in real-time on the comparison pages.
What if I can't find stock of 2822393-1?
You can fill out our help required form which you can use to request a quote for 2822393-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.