Status: | Unknown |
---|---|
Series: | Econoseal J-II 070 Series |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Avnet Asia
from US$0.68
|
-
|
Buy Now | |
Distrelec
from US$1.46
|
-
|
Buy Now | |
TE Store
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$1.06
|
-
|
Buy Now |
Product Range | Econoseal J-II 070 Series |
---|---|
Gender | Plug |
No. of Positions | 3Positions |
For Use With | AMP 171630, 171662 Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
RoHS Compliant | Yes |
3 way Econoseal J Mk II plug housing | RS |
Automotive Housing, Plug, 3Pos | Newark Electronics |
Automotive Connectors .070 ECONOSEAL PLUG ASSY 3P | Rapid Electronics |
Conn Housing PL 3 POS 4.8mm ST Cable Mount | Avnet America |
TE Connectivity - AMP Connectors .070 ECONOSEAL PLUG ASSY 3P | Distrelec |
.070 ECONOSEAL PLUG ASSY 3P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 2822366-1 | Internal Number: 2822366-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2822366-1?
Additional datasheets, footprints and schematics for 2822366-1 are listed on our Part Details page. You can also find images and similar parts to 2822366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822366-1 fall under?
The 2822366-1 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2822366-1 when available in the Automotive Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822366-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2822366-1 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2822366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822366-1 often in real-time on the comparison pages.
What if I can't find stock of 2822366-1?
You can fill out our help required form which you can use to request a quote for 2822366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.