2822356-1 Plug & Socket Connectors & Components by TE Connectivity

CABLE SEAL, NBR, 1.3MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.09
14,060
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.07
50,970
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.08
39,585
in stock
Buy Now
Logo for element14
element14
from US$0.10
101
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.10
101
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.11
16
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.13
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

070 TYPE NEW RUBBER PLUG S Connector Seal & Plug Type: Rubber Plug Primary Product Material: NBR Primary Product Color: Black Compatible Insulation Diameter Range: .055 – .083 in Compatible Insulation Diameter Range: 1.4 – 2.1 mm Rubber Plug NBR Black .055 – .083" | Connector Seal & Cavity Plug | Part Number: 2822356-1 | Internal Number: 2822356-1 | TE Connectivity | TE Store
Econoseal J Mk II black wire seal | RS
070 TYPE NEW RUBBER PLUG S | Boersig
Connector Accessories Rubber Plug Black | Avnet America
TE Connectivity - AMP 070 TYPE NEW RUBBER PLUG S | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2822356-1?

Additional datasheets, footprints and schematics for 2822356-1 are listed on our Part Details page. You can also find images and similar parts to 2822356-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2822356-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822356-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2822356-1 fall under?

The 2822356-1 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Cable Seals.

Can I view similar or alternative parts?

You can view similar parts to 2822356-1 when available in the Plug & Socket Connector Cable Seals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2822356-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2822356-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2822356-1 have stock available?

Authorised distributors including TE Store, Chip One Stop, RS, element14 and Farnell have stock available or on a lead time for 2822356-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2822356-1 often in real-time on the comparison pages.

What if I can't find stock of 2822356-1?

You can fill out our help required form which you can use to request a quote for 2822356-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay