Status: | Unknown |
---|---|
Series: | MICRO-PITCH Series |
RoHS: | Compliant |
No. of Contacts | 160Contacts |
---|---|
Connector Type | PQFP Socket |
Pitch Spacing | 0.64mm |
Product Range | MICRO-PITCH Series |
Contact Material | Phosphor Bronze |
Size | 1.504 x 1.102" |
RoHS Compliant | Yes |
Pqfp Socket, 160 Position, Through Hole | Newark Electronics |
Conn PQFP Socket SKT 160 POS 1.95mm Solder ST Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-822114-4?
Additional datasheets, footprints and schematics for 2-822114-4 are listed on our Part Details page. You can also find images and similar parts to 2-822114-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-822114-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-822114-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-822114-4 fall under?
The 2-822114-4 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-822114-4 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-822114-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-822114-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2-822114-4 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 2-822114-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-822114-4 often in real-time on the comparison pages.
What if I can't find stock of 2-822114-4?
You can fill out our help required form which you can use to request a quote for 2-822114-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.