2-821949-4 IC Sockets by TE Connectivity

PQFP SOCKET, 100 POSITION, THROUGH HOLE

Status: Unknown
Series: MICRO-PITCH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Contacts 100Contacts
Connector Type PQFP Socket
Pitch Spacing 0.64mm
Product Range MICRO-PITCH Series
Contact Material Phosphor Bronze
Size 1.140 x 1.060"
RoHS Compliant Yes

Alternative Descriptions

Pqfp Socket, 100 Position, Through Hole | Newark Electronics
Conn PQFP Socket SKT 100 POS 1.91mm Solder ST Thru-Hole Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-821949-4?

Additional datasheets, footprints and schematics for 2-821949-4 are listed on our Part Details page. You can also find images and similar parts to 2-821949-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-821949-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-821949-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-821949-4 fall under?

The 2-821949-4 is listed under Connectors > IC Sockets.

Can I view similar or alternative parts?

You can view similar parts to 2-821949-4 when available in the IC Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-821949-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-821949-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2-821949-4 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 2-821949-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-821949-4 often in real-time on the comparison pages.

What if I can't find stock of 2-821949-4?

You can fill out our help required form which you can use to request a quote for 2-821949-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay