Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
456
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
15,700
in stock
|
Buy Now | |
Boersig
from US$0.71
|
8,266
in stock
|
Buy Now | |
element14
from US$1.07
|
680
in stock
|
Buy Now | |
Farnell
from US$1.26
|
680
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
558
in stock
|
Buy Now | |
TE Store
from US$0.80
|
542
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
319
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
319
in stock
|
Buy Now | |
Heilind Electronics
from US$1.21
|
56
in stock
|
Buy Now | |
Conrad
from US$1.90
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.21
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
17
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 3mm, .118in |
Width | 24.5mm, .965in |
Height | 1.504in, 38.2mm |
Length | 1.398in, 35.5mm |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP54K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Operating Temperature Range | -22 – 257°F, -30 – 125°C |
AUTOMOTIVE CONN HOUSING, PLUG, 4POS, 24V | element14 |
TE Connectivity - AMP Socket Housing, Receptacle, 1 Rows, 4 Poles, Black | Distrelec |
SPLASH PROOF CONN. W.S.L. Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Board Wire-to-Device Number of Positions: 4 Centerline (Pitch): .196 in Centerline (Pitch): 5 mm Housing for Male Terminals Wire-to-Board 4 | Timer Connector Housing | Part Number: 282192-1 | Internal Number: 282192-1 | .196" | TE Connectivity | TE Store |
Junior Power Timer 4W receptacle housing | RS |
Automotive Connectors SP CONN W.S.L. | Rapid Electronics |
SPLASH PROOF CONN. W.S.L. | Heilind Electronics |
Content: 1 pc(s) | Conrad |
Connector: automotive | Transfer Multisort Elektronik |
Automotive Conn Housing, Plug, 4Pos, 24V | Newark Electronics |
Junior Power Timer Series, 4 Way Cable Mount Socket Housing | TE Connectivity 282192-1 | RS Americas |
Conn Housing RCP 4 POS 5mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 282192-1?
Additional datasheets, footprints and schematics for 282192-1 are listed on our Part Details page. You can also find images and similar parts to 282192-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282192-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282192-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282192-1 fall under?
The 282192-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282192-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282192-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282192-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282192-1 have stock available?
Authorised distributors including TTI Europe, Boersig, element14, Farnell and Distrelec have stock available or on a lead time for 282192-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282192-1 often in real-time on the comparison pages.
What if I can't find stock of 282192-1?
You can fill out our help required form which you can use to request a quote for 282192-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.