Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$88.14
|
224
in stock
|
Buy Now | |
Newark Electronics
from US$96.27
|
224
in stock
|
Buy Now | |
Rapid Electronics
from US$119.89
|
224
in stock
|
Buy Now | |
Chip One Stop
from US$86.60
|
224
in stock
|
Buy Now | |
Farnell
from US$124.09
|
180
in stock
|
Buy Now | |
Avnet America
from US$100.02
|
-
|
Buy Now | |
RS Americas
from US$166.36
|
-
|
Buy Now |
Connector Type A | IFP Plug |
---|---|
Connector Type B | LEC Right Angle Receptacle |
Cable Length - Imperial | 12.52" |
Cable Length - Metric | 318mm |
Jacket Color | Black White |
2821724-3 - Ifp/Lec Cbl Assy 1 Port Type B Le Inv |Amp Te Connectivity 2821724-3 | Newark Electronics |
Specialized Cables IFP B/INV LEC LA CBL ASSY | Rapid Electronics |
TE Connectivity IFP/LEC CBL ASSY 1 PORT TYPE B LE INV Sp | Distrelec |
INTER SERIES ADAPTER CABLE ASSEMBLIES | Farnell |
Cable Assembly Chip-Connect 0.318m 28POS IFB ST Plug to 54POS LEC 54B Left Angle Receptacle | Avnet America |
Specialized Cables | RS Americas |
Where can I find additional details, specifications and documents for a 2821724-3?
Additional datasheets, footprints and schematics for 2821724-3 are listed on our Part Details page. You can also find images and similar parts to 2821724-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821724-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821724-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821724-3 fall under?
The 2821724-3 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adapter Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2821724-3 when available in the Inter Series Adapter Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821724-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821724-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821724-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2821724-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821724-3 often in real-time on the comparison pages.
What if I can't find stock of 2821724-3?
You can fill out our help required form which you can use to request a quote for 2821724-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.