Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$90.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$91.02
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$99.41
|
222
in stock
|
Buy Now | |
Rapid Electronics
from US$123.80
|
222
in stock
|
Buy Now | |
Chip One Stop
from US$90.60
|
222
in stock
|
Buy Now | |
Farnell
from US$128.14
|
178
in stock
|
Buy Now | |
Avnet America
from US$103.27
|
-
|
Buy Now | |
RS Americas
from US$171.79
|
-
|
Buy Now |
Connector Type A | IFP Plug |
---|---|
Connector Type B | LEC Right Angle Receptacle |
Cable Length - Imperial | 14.61" |
Cable Length - Metric | 371mm |
Jacket Color | Black White |
2821723-2 - Ifp/Lec Cbl Assy 1 Port Type B Le |Amp Te Connectivity 2821723-2 | Newark Electronics |
Specialized Cables IFP B/FLAT LEC LA CBL ASSY | Rapid Electronics |
TE Connectivity IFP/LEC CBL ASSY 1 PORT TYPE B LE Specia | Distrelec |
INTER SERIES ADAPTER CABLE ASSEMBLIES | Farnell |
Cable Assembly Chip-Connect 0.371m 28POS IFB ST Plug to 54POS LEC 54B Left Angle Receptacle | Avnet America |
Specialized Cables | RS Americas |
Where can I find additional details, specifications and documents for a 2821723-2?
Additional datasheets, footprints and schematics for 2821723-2 are listed on our Part Details page. You can also find images and similar parts to 2821723-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821723-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821723-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821723-2 fall under?
The 2821723-2 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adapter Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2821723-2 when available in the Inter Series Adapter Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821723-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821723-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821723-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2821723-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821723-2 often in real-time on the comparison pages.
What if I can't find stock of 2821723-2?
You can fill out our help required form which you can use to request a quote for 2821723-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.