Status: | Unknown |
---|---|
Series: | ChipConnect Series |
RoHS: | Unknown |
Prices starting from US$83.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$143.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$90.85
|
244
in stock
|
Buy Now | |
Rapid Electronics
from US$113.15
|
244
in stock
|
Buy Now | |
Chip One Stop
from US$83.30
|
244
in stock
|
Buy Now | |
Distrelec
from US$165.13
|
244
in stock
|
Buy Now | |
Avnet America
from US$94.39
|
-
|
Buy Now | |
RS Americas
from US$156.97
|
-
|
Buy Now | |
element14
from US$120.84
|
-
|
Buy Now |
Connector Type A | IFP Plug |
---|---|
Connector Type B | LEC Receptacle |
Cable Length - Imperial | 5.9" |
Cable Length - Metric | 150mm |
Jacket Color | Black White |
Product Range | ChipConnect Series |
Ifp/Lec Cbl Assy 1 Port Type B Str |Amp Te Connectivity 2821721-1 | Newark Electronics |
Specialized Cables IFP B/FLAT LEC STR CBL ASSY | Rapid Electronics |
TE Connectivity IFP/LEC CBL ASSY 1 PORT TYPE B STR Speci | Distrelec |
INTER SERIES ADAPTER CABLE ASSEMBLIES | Farnell |
Cable Assembly 28 Position IFP/54 Position LEC 1-Port Type B Straight 15m Length | Avnet America |
Specialized Cables | RS Americas |
Where can I find additional details, specifications and documents for a 2821721-1?
Additional datasheets, footprints and schematics for 2821721-1 are listed on our Part Details page. You can also find images and similar parts to 2821721-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821721-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821721-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821721-1 fall under?
The 2821721-1 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adapter Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2821721-1 when available in the Inter Series Adapter Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821721-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821721-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821721-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2821721-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821721-1 often in real-time on the comparison pages.
What if I can't find stock of 2821721-1?
You can fill out our help required form which you can use to request a quote for 2821721-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.