Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | QSFP+ Plug |
---|---|
Connector Type B | QSFP+ Plug |
Cable Length - Imperial | 9.84ft |
Cable Length - Metric | 3m |
Jacket Color | Black |
Product Range | - |
20 (4), 38 Position QSFP28, SFP+ (4) Plug to Plug Cable Assembly | Future Electronics |
QSFP TO [4]SFP+, 28G, 3 METER, 30AWG | TE Connectivity 2821033-2 | RS Americas |
Computer Cable, Qsfp+Plug, 9.84Ft, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a 2821033-2?
Additional datasheets, footprints and schematics for 2821033-2 are listed on our Part Details page. You can also find images and similar parts to 2821033-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2821033-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2821033-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2821033-2 fall under?
The 2821033-2 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 2821033-2 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2821033-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2821033-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2821033-2 have stock available?
Authorised distributors including Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 2821033-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2821033-2 often in real-time on the comparison pages.
What if I can't find stock of 2821033-2?
You can fill out our help required form which you can use to request a quote for 2821033-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.