Status: | Unknown |
---|---|
Series: | 2820 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 8mm |
Knob Material | Phenolic |
Knob / Dial Style | Finger Grip |
Knob Diameter | 38mm |
Product Range | 2820 Series |
RoHS Compliant | Yes |
Four Arm Clamping Knob, Phenolic, 38Mm | Newark Electronics |
38mm Diameter Thermoset Four Arm Clamping Knob M8X1.25 Female Insert | Davies Molding 2820CQ | RS Americas |
Where can I find additional details, specifications and documents for a 2820CQ?
Additional datasheets, footprints and schematics for 2820CQ are listed on our Part Details page. You can also find images and similar parts to 2820CQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2820CQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2820CQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2820CQ fall under?
The 2820CQ is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2820CQ when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2820CQ you can contact the distributor directly for product support, shipping queries etc.
Is the 2820CQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2820CQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2820CQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2820CQ often in real-time on the comparison pages.
What if I can't find stock of 2820CQ?
You can fill out our help required form which you can use to request a quote for 2820CQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.