Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | Crown Clip Junior Connector |
---|---|
Connector Type B | MBXLE Connector |
Cable Length - Imperial | 9.25" |
Cable Length - Metric | 235mm |
Jacket Color | Black, Red |
RoHS Compliant | Yes |
Cable Assembly, 235Mm, Black/Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 2820303-2?
Additional datasheets, footprints and schematics for 2820303-2 are listed on our Part Details page. You can also find images and similar parts to 2820303-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2820303-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2820303-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2820303-2 fall under?
The 2820303-2 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Industrial Low Voltage Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2820303-2 when available in the Industrial Low Voltage Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2820303-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2820303-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2820303-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2820303-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2820303-2 often in real-time on the comparison pages.
What if I can't find stock of 2820303-2?
You can fill out our help required form which you can use to request a quote for 2820303-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.