Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Signal Generator Type | Arbitrary, Direct Digital Synthesis (DDS), Frequency, Signal |
---|---|
No. of Channels | 1 Channel |
Bandwidth | 16MHz |
Signal Generator Modulation | AM, FM, PM, PWM |
RoHS Compliant | Yes |
Waveform Generator Arb/Freq/Pulse, 16Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 281-U 115V?
Additional datasheets, footprints and schematics for 281-U 115V are listed on our Part Details page. You can also find images and similar parts to 281-U 115V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281-U 115V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281-U 115V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281-U 115V fall under?
The 281-U 115V is listed under Test & Measurement > Signal Generators & Counters > Arbitrary / Function / Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to 281-U 115V when available in the Arbitrary / Function / Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281-U 115V you can contact the distributor directly for product support, shipping queries etc.
Is the 281-U 115V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 281-U 115V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 281-U 115V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281-U 115V often in real-time on the comparison pages.
What if I can't find stock of 281-U 115V?
You can fill out our help required form which you can use to request a quote for 281-U 115V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.