Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.68
|
No stock
|
Buy Now |
Kit Contents | 3.5 4.5 4 6 5.5 6.5 5 5mm PH1 PH2 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Kit Contents Descriptive | System 6 SoftFinish telescopic Handle slot-slot blades (3.5 - 4.5mm 4.0 - 6.0mm 5.5 - 6.5mm) |
Screwdriver Type | Hex Phillips Slotted |
BLADE SET, REVERSIBLE, SYSTEM 6 | Farnell |
Where can I find additional details, specifications and documents for a 281 T6.?
Additional datasheets, footprints and schematics for 281 T6. are listed on our Part Details page. You can also find images and similar parts to 281 T6. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281 T6. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281 T6. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281 T6. fall under?
The 281 T6. is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 281 T6. when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281 T6. you can contact the distributor directly for product support, shipping queries etc.
Is the 281 T6. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281 T6. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 281 T6..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281 T6. often in real-time on the comparison pages.
What if I can't find stock of 281 T6.?
You can fill out our help required form which you can use to request a quote for 281 T6. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.