Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | .118in, 3mm |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 16A |
Mating Tab Thickness | .026in, .65mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | 13AWG, 2.5mm² |
Wire Insulation Diameter | 2.5 – 3.3mm |
Wire Size | 2.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact RCP Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 281938-2?
Additional datasheets, footprints and schematics for 281938-2 are listed on our Part Details page. You can also find images and similar parts to 281938-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281938-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281938-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281938-2 fall under?
The 281938-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 281938-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281938-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 281938-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281938-2 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 281938-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281938-2 often in real-time on the comparison pages.
What if I can't find stock of 281938-2?
You can fill out our help required form which you can use to request a quote for 281938-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.