Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
No stock
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .65mm, .026in |
Mating Tab Width | .118in, 3mm |
Interface Plating | Tin (Sn) |
Typical Current Rating | 16A |
Wire Insulation Diameter | 1 – 3.3mm |
Wire Size Search | 18AWG, 17AWG, 2mm², 20AWG, 1.3mm², .85mm², .75mm², 16AWG, 14AWG, 1.5mm², 2.5mm², .5mm², 15AWG, .6mm², 1.25mm², 19AWG, 1mm² |
Wire Size | .5mm², 2.5mm², 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact male 17-13AWG MIC | RS |
Where can I find additional details, specifications and documents for a 281937-3?
Additional datasheets, footprints and schematics for 281937-3 are listed on our Part Details page. You can also find images and similar parts to 281937-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281937-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281937-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281937-3 fall under?
The 281937-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 281937-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281937-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 281937-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281937-3 have stock available?
Authorised distributors including RS have stock available or on a lead time for 281937-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281937-3 often in real-time on the comparison pages.
What if I can't find stock of 281937-3?
You can fill out our help required form which you can use to request a quote for 281937-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.