Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Nominal Voltage Architecture | 12V |
---|---|
Operating Voltage | 12V |
Vibration Class Level | 3G |
UL Flammability Rating | UL 94V-HB |
Sealable | No |
Fuse Type | High Current Fuse |
Fuse Termination | Terminal |
Battery Termination | Battery Clamp |
Operating Temperature Range | -40 – 239°F, -40 – 115°C |
Where can I find additional details, specifications and documents for a 2819050-2?
Additional datasheets, footprints and schematics for 2819050-2 are listed on our Part Details page. You can also find images and similar parts to 2819050-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2819050-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2819050-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2819050-2 fall under?
The 2819050-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Battery Distribution Unit.
Can I view similar or alternative parts?
You can view similar parts to 2819050-2 when available in the Battery Distribution Unit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2819050-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2819050-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2819050-2 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 2819050-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2819050-2 often in real-time on the comparison pages.
What if I can't find stock of 2819050-2?
You can fill out our help required form which you can use to request a quote for 2819050-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.