Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA |
---|---|
Connector Code | Neutral |
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .11in, 2.8mm |
Width | 1.476in, 37.5mm |
Height | 24.5mm, .965in |
Length | 1.201in, 30.5mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 250 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Timer Connector Housing ( |Amp Te Connectivity 281802-1 | Newark Electronics |
TE Connectivity Conn Housing RCP 3 POS 7.4mm Crimp ST Cable Mount Automotive Bag | Distrelec |
AMP281802-1 | Avnet America |
Where can I find additional details, specifications and documents for a 281802-1?
Additional datasheets, footprints and schematics for 281802-1 are listed on our Part Details page. You can also find images and similar parts to 281802-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281802-1 fall under?
The 281802-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 281802-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281802-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 281802-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281802-1 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Avnet America and Power and Signal Group have stock available or on a lead time for 281802-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281802-1 often in real-time on the comparison pages.
What if I can't find stock of 281802-1?
You can fill out our help required form which you can use to request a quote for 281802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.