Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | 1mm, .039in |
Connector Height | 5.1mm, 5.1in |
Wire Size | .08 – .15mm², 28 – 26AWG |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 5.1mm |
Connector Length | 10.96mm |
Housing Material | PBT GF |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
8 way double row HE14 IDT cable socket | RS |
Plug He14 Idc 180 2X4 P Awg 28-26 |Amp Te Connectivity 281792-4 | Newark Electronics |
Conn Wire to Board RCP 8 POS 2.54mm IDT ST Cable Mount Loose Piece | Avnet America |
SOCKET IDT, 2ROW, 8WAY | element14 |
Special Order: PLUG HE14 IDC 180 2X4 P AWG 28-26 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 8 | He13/he14 Idc Receptacle & Drst & Awg24-2 | Part Number: 281792-4 | Internal Number: 281792-4 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 281792-4?
Additional datasheets, footprints and schematics for 281792-4 are listed on our Part Details page. You can also find images and similar parts to 281792-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281792-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281792-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281792-4 fall under?
The 281792-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281792-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281792-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 281792-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281792-4 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 281792-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281792-4 often in real-time on the comparison pages.
What if I can't find stock of 281792-4?
You can fill out our help required form which you can use to request a quote for 281792-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.