Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.48
|
4,000
in stock
|
Buy Now | |
TE Store
from US$1.25
|
2,898
in stock
|
Buy Now | |
Boersig
from US$0.48
|
2,019
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
1,939
in stock
|
Buy Now | |
Conrad
from US$0.84
|
1,939
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
69
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
20
in stock
|
Buy Now | |
element14
from US$0.52
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Connector Height | 5.1mm, 5.1in |
Wire Size | .12 – .24mm², 26 – 24AWG |
Row-to-Row Spacing | 2.54mm, .1in |
Accepts Wire Insulation Diameter Range | .047in, 1.2mm |
コネクタの高さ | 5.1mm |
Connector Length | 10.96mm |
Housing Material | PBT GF |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | Without |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Conn, Rcpt, 4Pos, 2.54Mm, 1Row | Newark Electronics |
PLUG HE13 IDC 180 4 P AWG 26-24 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 4 | He13/he14 Idc Receptacle & Srst & Awg24-2 | Part Number: 281784-4 | Internal Number: 281784-4 | .1" | TE Connectivity | TE Store |
TE 281784-4 HE13 IDC Housing 180 Degree 1 x 4P 26-24AWG Blue | Rapid Electronics |
Content: 1 pc(s) | Conrad |
AMP MODU 4 Position 26-24 AWG Plug Header Receptacle | Future Electronics |
Conn IDC Connector PL 4 POS 2.54mm IDT ST Cable Mount Loose Piece | Avnet America |
PLUG HE13 IDC 180 4 P AWG 26-2 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU HE13 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | AMPMODU HE13 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 281784-4?
Additional datasheets, footprints and schematics for 281784-4 are listed on our Part Details page. You can also find images and similar parts to 281784-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281784-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281784-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281784-4 fall under?
The 281784-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281784-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281784-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 281784-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281784-4 have stock available?
Authorised distributors including Newark Electronics, TE Store, Boersig, Rapid Electronics and Conrad have stock available or on a lead time for 281784-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281784-4 often in real-time on the comparison pages.
What if I can't find stock of 281784-4?
You can fill out our help required form which you can use to request a quote for 281784-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.