Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
No stock
|
Buy Now | |
Conrad
from US$1.41
|
767
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.55
|
-
|
Buy Now | |
Distrelec
from US$0.75
|
-
|
Buy Now | |
TE Store
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 5.1mm |
Accepts Wire Insulation Diameter Range | 1.2mm, .047in |
Connector Length | 8.42mm |
Wire Size | .12 – .24mm², 26 – 24AWG |
Connector Height | 5.1in, 5.1mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | Without |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Content: 1 pc(s) | Conrad |
Plug He14 Idc 180 3 P Awg 26-24 |Amp Te Connectivity 281783-3 | Newark Electronics |
TE 281783-3 HE14 IDC Cable Socket 180 Degree 1 x 3P 26-24AWG Blue | Rapid Electronics |
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity PLUG HE14 IDC 180 3 P AWG 26-24 Headers | Distrelec |
Special Order: PLUG HE14 IDC 180 3 P AWG 26-24 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 3 | He13/he14 Idc Receptacle & Srst & Awg24-2 | Part Number: 281783-3 | Internal Number: 281783-3 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 281783-3?
Additional datasheets, footprints and schematics for 281783-3 are listed on our Part Details page. You can also find images and similar parts to 281783-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281783-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281783-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281783-3 fall under?
The 281783-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281783-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281783-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 281783-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281783-3 have stock available?
Authorised distributors including Conrad, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 281783-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281783-3 often in real-time on the comparison pages.
What if I can't find stock of 281783-3?
You can fill out our help required form which you can use to request a quote for 281783-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.