Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
7,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
7,480
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
7,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
7,480
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin |
Mating Post Length | 6.75mm |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 1.27mm |
Centerline (Pitch) | 2.54mm, .1in |
Number of Shrouded Sides | 2 |
Housing Color | Blue |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Mating Alignment | Without |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 100 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 2.9mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
Headers&wire Housings Header He13 Straight 2X2 P |Amp Te Connectivity 281740-2 | Newark Electronics |
Headers&Wire Housings HEADER HE13 STRAIGHT 2X2 P | Rapid Electronics |
TE Connectivity HEADER HE13 STRAIGHT 2X2 P Board Connector 4 Contact(s) 2 Row(s) Male Straight Solder Terminal Blue Insulator | Distrelec |
Conn Shrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.9mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 281740-2?
Additional datasheets, footprints and schematics for 281740-2 are listed on our Part Details page. You can also find images and similar parts to 281740-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281740-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281740-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281740-2 fall under?
The 281740-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 281740-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281740-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 281740-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281740-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 281740-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281740-2 often in real-time on the comparison pages.
What if I can't find stock of 281740-2?
You can fill out our help required form which you can use to request a quote for 281740-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.