Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Height | .31in, 8mm |
Accepts Wire Insulation Diameter Range | 1mm, .039in |
Wire Size | .12 – .15mm², 26AWG |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 8mm |
Connector Length | 8.42mm |
Housing Color | Blue |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
HE14 IDT cable socket 26/28awg side 3W | RS |
Idc Conn, Rcpt, 3Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 281711-3 | Newark Electronics |
IDC CONN, RCPT, 3POS, 1ROW, 2.54MM | element14 |
Right Angle Cable Mount IDC Socket, 3Way, 1 Row, 2.54mm, AMPMODU HE14 Series | TE Connectivity 281711-3 | RS Americas |
Conn IDC Connector RCP 3 POS 2.54mm IDT RA Cable Mount Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 281711-3?
Additional datasheets, footprints and schematics for 281711-3 are listed on our Part Details page. You can also find images and similar parts to 281711-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281711-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281711-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281711-3 fall under?
The 281711-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 281711-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281711-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 281711-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281711-3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 281711-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281711-3 often in real-time on the comparison pages.
What if I can't find stock of 281711-3?
You can fill out our help required form which you can use to request a quote for 281711-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.