Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
3,830
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
13,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
6,928
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
6,355
in stock
|
Buy Now | |
TE Store
from US$0.67
|
4,149
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,568
in stock
|
Buy Now | |
element14
from US$0.38
|
3,568
in stock
|
Buy Now | |
Farnell
from US$0.28
|
3,568
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
573
in stock
|
Buy Now | |
Conrad
from US$0.36
|
116
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 6.75mm |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | 1.27mm |
Housing Material | High Temperature Thermoplastic |
Number of Shrouded Sides | 2 |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.9mm |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
HE 14 SHR.HDR.1X03P | TTI Europe |
TE 281698-3 HE14 Pin Headers Right Angle Tin 1 x 3P Blue | Rapid Electronics |
TE Connectivity - AMP PCB Conn HEADER HE14 RA 3 P | Distrelec |
HEADER HE14 RA 3 P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | He13/he14 Th Header & Srra | Part Number: 281698-3 | Internal Number: 281698-3 | TE Connectivity | TE Store |
AMPMODU Series 3 Position 2.54 mm Single Row Through Hole Shrouded Header | Future Electronics |
3 way 1 row r/a HE14 shrouded header | RS |
Wire-To-Board Connector, Right Angle, Ampmodu He14 Series, Through Hole, Header, 3, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 281698-3 | Newark Electronics |
CONNECTOR, HEADER, THT, RA, 2.54MM, 3WAY | element14 |
Socket | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Conn Shrouded Header HDR 3 POS 2.54mm Solder RA Thru-Hole Loose Piece | Avnet Abacus |
PCB Header, 2.54mm 3Way 1Row Right Angle, Solder, 3A, AMPMODU HE14 Series | TE Connectivity 281698-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU HE14 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | HE NFC |
Colour | Blue |
Contact Resistance | 30mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
External Length / Height | 7.62mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Glass Filled Polyester |
No. of Mating Cycles | 30 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 1mm |
Termination Method | Solder |
Working Voltage | 500V |
Where can I find additional details, specifications and documents for a 281698-3?
Additional datasheets, footprints and schematics for 281698-3 are listed on our Part Details page. You can also find images and similar parts to 281698-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281698-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281698-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281698-3 fall under?
The 281698-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 281698-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281698-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 281698-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281698-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Future Electronics have stock available or on a lead time for 281698-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281698-3 often in real-time on the comparison pages.
What if I can't find stock of 281698-3?
You can fill out our help required form which you can use to request a quote for 281698-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.