Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Clamp |
Rated Current | 10A |
Rated Voltage | 800V |
Terminalblock Fused 28-12Awg 0.25X1.25In | Newark Electronics |
WAGO 281-623/281-541 10mm Fuse 1¼in LED 15-30V Disc. T-blk. Grey AWG 28-12 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 281-623/281-541?
Additional datasheets, footprints and schematics for 281-623/281-541 are listed on our Part Details page. You can also find images and similar parts to 281-623/281-541 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281-623/281-541 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281-623/281-541 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281-623/281-541 fall under?
The 281-623/281-541 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 281-623/281-541 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281-623/281-541 you can contact the distributor directly for product support, shipping queries etc.
Is the 281-623/281-541 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281-623/281-541 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 281-623/281-541.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281-623/281-541 often in real-time on the comparison pages.
What if I can't find stock of 281-623/281-541?
You can fill out our help required form which you can use to request a quote for 281-623/281-541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.