Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Wire Connection Method | Clamp |
Rated Current | 10A |
Rated Voltage | 800V |
RoHS Compliant | Yes |
Terminalblock Fused 28-12Awg 0.25X1.25In | Newark Electronics |
| Heilind Electronics |
281 Series 12 - 28 AWG 2 Contact Gray Fused Terminal Block | Future Electronics |
WAGO 281-623 10mm Fuse ¼x1¼in Disconnect Terminal Block Grey AWG 28-12 | Rapid Electronics |
Where can I find additional details, specifications and documents for a 281-623?
Additional datasheets, footprints and schematics for 281-623 are listed on our Part Details page. You can also find images and similar parts to 281-623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281-623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281-623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281-623 fall under?
The 281-623 is listed under Connectors > Terminal Blocks & Accessories > Fused Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 281-623 when available in the Fused Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281-623 you can contact the distributor directly for product support, shipping queries etc.
Is the 281-623 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 281-623 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Rapid Electronics have stock available or on a lead time for 281-623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281-623 often in real-time on the comparison pages.
What if I can't find stock of 281-623?
You can fill out our help required form which you can use to request a quote for 281-623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.